Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.76
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$16.30
|
31
in stock
|
Buy Now | |
element14
from US$19.79
|
31
in stock
|
Buy Now | |
Farnell
from US$16.17
|
31
in stock
|
Buy Now | |
Distrelec
from US$15.10
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.64
|
2
in stock
|
Buy Now |
Enclosure Type | Outdoor / Waterproof |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 100mm |
External Depth - Metric | 100mm |
IP Rating | IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.575" |
External Width - Imperial | 3.937" |
External Depth - Imperial | 3.937" |
Product Range | - |
No. of Switch Holes | - |
WP Case, Dark Grey, 100x100x40mm | RS |
Outdoor/Waterproof Enclosure, Abs, Grey | Newark Electronics |
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY | element14 |
Takachi Low Profile Case WP 100x100x40mm Charcoal Grey ABS IP67 | Distrelec |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WP10-10-4C?
Additional datasheets, footprints and schematics for WP10-10-4C are listed on our Part Details page. You can also find images and similar parts to WP10-10-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP10-10-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP10-10-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP10-10-4C fall under?
The WP10-10-4C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WP10-10-4C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP10-10-4C you can contact the distributor directly for product support, shipping queries etc.
Is the WP10-10-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP10-10-4C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WP10-10-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP10-10-4C often in real-time on the comparison pages.
What if I can't find stock of WP10-10-4C?
You can fill out our help required form which you can use to request a quote for WP10-10-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.