WP-064064-25-9 Labelling & Marking by TE Connectivity

LABEL POLYESTER WHITE 6.4MM X 6.4MM

Status: Unknown
Series: WP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0278

Distributor Stock
Logo for Newark
Newark
from US$0.0460
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0278
-
Buy Now
Logo for RS Americas
RS Americas
from US$674.73
-
Buy Now
Logo for element14
element14
from US$500.84
-
Buy Now

Specifications

Label Type Thermal Transfer Printable
Label Dimensions 6.4mm x 6.4mm
Label Material Polyester
Label Colour White
Pack Quantity 25000
Product Range WP Series
Label Height 6.4mm
Label Width 6.4mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Wp-064064-25-9 |Te Connectivity WP-064064-25-9 | Newark Electronics
.25X.25 WHITE POLY THERMAL LABELS A77951-000 | Avnet America
Label, For use with Thermal Transfer Printers, Adhesive, White, Polyester | TE Connectivity WP-064064-25-9 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WP-064064-25-9?

Additional datasheets, footprints and schematics for WP-064064-25-9 are listed on our Part Details page. You can also find images and similar parts to WP-064064-25-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WP-064064-25-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-064064-25-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WP-064064-25-9 fall under?

The WP-064064-25-9 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to WP-064064-25-9 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WP-064064-25-9 you can contact the distributor directly for product support, shipping queries etc.

Is the WP-064064-25-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WP-064064-25-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for WP-064064-25-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WP-064064-25-9 often in real-time on the comparison pages.

What if I can't find stock of WP-064064-25-9?

You can fill out our help required form which you can use to request a quote for WP-064064-25-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay