WOUVT-3-208AC Relays by TE Connectivity

RELAY, SAFETY, 1NO, 1NC, 120VAC, 5A

Status: Unknown
Series: WOUVT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,771.60

Distributor Stock
Logo for Newark
Newark
from US$1,771.60
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO, SPST-NC
Product Range WOUVT Series
Relay Mounting Panel
Contact Current 5A
Relay Terminals Screw
Contact Voltage AC Nom 120V
RoHS Compliant No

Alternative Descriptions

Relay, Safety, 1No, 1Nc, 120Vac, 5A | Newark Electronics
TYCO WILMAR OVER/UNDERVOLTAGE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WOUVT-3-208AC?

Additional datasheets, footprints and schematics for WOUVT-3-208AC are listed on our Part Details page. You can also find images and similar parts to WOUVT-3-208AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WOUVT-3-208AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WOUVT-3-208AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WOUVT-3-208AC fall under?

The WOUVT-3-208AC is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to WOUVT-3-208AC when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WOUVT-3-208AC you can contact the distributor directly for product support, shipping queries etc.

Is the WOUVT-3-208AC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WOUVT-3-208AC have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for WOUVT-3-208AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WOUVT-3-208AC often in real-time on the comparison pages.

What if I can't find stock of WOUVT-3-208AC?

You can fill out our help required form which you can use to request a quote for WOUVT-3-208AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay