Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wolfson Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | - |
Body Colour | Carbon |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Box, Abs, Carbon Fibre | Newark Electronics |
ENCLOSURE, BOX, ABS, CARBON FIBRE | Farnell |
Where can I find additional details, specifications and documents for a WOLFSON BOARD CASE CARBON?
Additional datasheets, footprints and schematics for WOLFSON BOARD CASE CARBON are listed on our Part Details page. You can also find images and similar parts to WOLFSON BOARD CASE CARBON on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WOLFSON BOARD CASE CARBON on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WOLFSON BOARD CASE CARBON price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WOLFSON BOARD CASE CARBON fall under?
The WOLFSON BOARD CASE CARBON is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WOLFSON BOARD CASE CARBON when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WOLFSON BOARD CASE CARBON you can contact the distributor directly for product support, shipping queries etc.
Is the WOLFSON BOARD CASE CARBON RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WOLFSON BOARD CASE CARBON have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WOLFSON BOARD CASE CARBON.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WOLFSON BOARD CASE CARBON often in real-time on the comparison pages.
What if I can't find stock of WOLFSON BOARD CASE CARBON?
You can fill out our help required form which you can use to request a quote for WOLFSON BOARD CASE CARBON from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.