Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1W |
Supply Voltage Range | 2.7V to 3.6V 2.7V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Amplifer Supply Voltage | 2.7V to 3.6V 2.7V to 5.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Speaker Driver, Class Ab, 1W, Qdn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a WM9001GEFL/R?
Additional datasheets, footprints and schematics for WM9001GEFL/R are listed on our Part Details page. You can also find images and similar parts to WM9001GEFL/R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM9001GEFL/R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM9001GEFL/R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM9001GEFL/R fall under?
The WM9001GEFL/R is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to WM9001GEFL/R when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM9001GEFL/R you can contact the distributor directly for product support, shipping queries etc.
Is the WM9001GEFL/R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM9001GEFL/R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WM9001GEFL/R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM9001GEFL/R often in real-time on the comparison pages.
What if I can't find stock of WM9001GEFL/R?
You can fill out our help required form which you can use to request a quote for WM9001GEFL/R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.