Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.97V to 3.63V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Base Number | 8524 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range - Analogue | 2.97V to 3.63V |
Where can I find additional details, specifications and documents for a WM8524CGEDT/R?
Additional datasheets, footprints and schematics for WM8524CGEDT/R are listed on our Part Details page. You can also find images and similar parts to WM8524CGEDT/R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8524CGEDT/R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8524CGEDT/R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8524CGEDT/R fall under?
The WM8524CGEDT/R is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to WM8524CGEDT/R when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8524CGEDT/R you can contact the distributor directly for product support, shipping queries etc.
Is the WM8524CGEDT/R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8524CGEDT/R have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for WM8524CGEDT/R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8524CGEDT/R often in real-time on the comparison pages.
What if I can't find stock of WM8524CGEDT/R?
You can fill out our help required form which you can use to request a quote for WM8524CGEDT/R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.