Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | BGA |
No. of Pins | 129Pins |
RoHS Compliant | Yes |
Audio Codec, 12 Bit, 48Khz, Bga-129 | Newark Electronics |
Where can I find additional details, specifications and documents for a WM8352GEB/V?
Additional datasheets, footprints and schematics for WM8352GEB/V are listed on our Part Details page. You can also find images and similar parts to WM8352GEB/V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8352GEB/V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8352GEB/V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8352GEB/V fall under?
The WM8352GEB/V is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > CODECs.
Can I view similar or alternative parts?
You can view similar parts to WM8352GEB/V when available in the CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8352GEB/V you can contact the distributor directly for product support, shipping queries etc.
Is the WM8352GEB/V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WM8352GEB/V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WM8352GEB/V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8352GEB/V often in real-time on the comparison pages.
What if I can't find stock of WM8352GEB/V?
You can fill out our help required form which you can use to request a quote for WM8352GEB/V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.