Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 9 |
Digital IC Case | BGA |
No. of Pins | 121Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
Base Number | 8311 |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a WM8311GEB/V?
Additional datasheets, footprints and schematics for WM8311GEB/V are listed on our Part Details page. You can also find images and similar parts to WM8311GEB/V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8311GEB/V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8311GEB/V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8311GEB/V fall under?
The WM8311GEB/V is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to WM8311GEB/V when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8311GEB/V you can contact the distributor directly for product support, shipping queries etc.
Is the WM8311GEB/V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8311GEB/V have stock available?
There is no stock from authorised distributors for WM8311GEB/V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8311GEB/V often in real-time on the comparison pages.
What if I can't find stock of WM8311GEB/V?
You can fill out our help required form which you can use to request a quote for WM8311GEB/V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.