Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WM-12P-MS,
WM-12P-M, ZPF000000000131479 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
880
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
17,320
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
9,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,277
in stock
|
Buy Now | |
element14
from US$0.42
|
6,031
in stock
|
Buy Now | |
Farnell
from US$0.28
|
6,031
in stock
|
Buy Now | |
Boersig
from US$0.20
|
3,400
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
1,372
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
782
in stock
|
Buy Now | |
Conrad
from US$0.50
|
175
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM Series 12 Position Orange Color Plastic Wedge Lock Connector | Future Electronics |
Wedgelock, Dtm Series 12 Position Receptacle Connector | Newark Electronics |
WEDGELOCK, FOR DTM0412PA-EE04 | element14 |
DTM Series Wedge Lock for use with 12 Way Receptacle | TE Connectivity WM-12P | RS Americas |
Wedge lock,12 way pin,orange | RS |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
DEUTSCH - TE Connectivity Wedge Lock, DTM, Orange | Distrelec |
WEDGE LOCK 12P REC ORG DTM | Rapid Electronics |
Connector Accessory, Wedgelock, DTM Series 12 Way Receptacle Connectors, DTMH | Avnet Abacus |
WEDGE LOCK, 12P, REC, ORG, DTM Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 12 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtm Wedgelock | Part Number: WM-12P | Internal Number: WM-12P | Alias Number: WM-12P-M | PBT | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a WM-12P?
Additional datasheets, footprints and schematics for WM-12P are listed on our Part Details page. You can also find images and similar parts to WM-12P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-12P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-12P fall under?
The WM-12P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-12P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-12P you can contact the distributor directly for product support, shipping queries etc.
Is the WM-12P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-12P have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for WM-12P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-12P often in real-time on the comparison pages.
What if I can't find stock of WM-12P?
You can fill out our help required form which you can use to request a quote for WM-12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.