Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Adhesive Repositionable |
---|---|
Legend | 5 |
Marker Dimensions | 6.35mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
RoHS Compliant | Yes |
Wire Marker | Carlton-Bates |
1.50(38MM) | Heilind Electronics |
Wire Marker Cards | Newark Electronics |
Repositionable Vinyl Cloth Black on White Legend 5 Solid Number Wire Marker Card | Future Electronics |
Where can I find additional details, specifications and documents for a WM-5-PK?
Additional datasheets, footprints and schematics for WM-5-PK are listed on our Part Details page. You can also find images and similar parts to WM-5-PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-5-PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-5-PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-5-PK fall under?
The WM-5-PK is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to WM-5-PK when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-5-PK you can contact the distributor directly for product support, shipping queries etc.
Is the WM-5-PK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WM-5-PK have stock available?
Authorised distributors including Carlton-Bates, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for WM-5-PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-5-PK often in real-time on the comparison pages.
What if I can't find stock of WM-5-PK?
You can fill out our help required form which you can use to request a quote for WM-5-PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.