Status: | Unknown |
---|---|
Series: | WLS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | WLS Series |
---|---|
Limit Switch Actuator | Top Pin Plunger |
Housing Material | Zinc |
Operating Force Max | 17.79N |
Signal Range Max | 305m |
RoHS Compliant | Yes |
Product Range:Wls Series | Newark Electronics |
Where can I find additional details, specifications and documents for a WLS1A11AC?
Additional datasheets, footprints and schematics for WLS1A11AC are listed on our Part Details page. You can also find images and similar parts to WLS1A11AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLS1A11AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLS1A11AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLS1A11AC fall under?
The WLS1A11AC is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Wireless Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to WLS1A11AC when available in the Wireless Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLS1A11AC you can contact the distributor directly for product support, shipping queries etc.
Is the WLS1A11AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLS1A11AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WLS1A11AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLS1A11AC often in real-time on the comparison pages.
What if I can't find stock of WLS1A11AC?
You can fill out our help required form which you can use to request a quote for WLS1A11AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.