Status: | Unknown |
---|---|
Series: | Limitless WLS Series |
RoHS: | Compliant |
Product Range | Limitless WLS Series |
---|---|
Limit Switch Actuator | Side Rotary |
Housing Material | Zinc |
Operating Force Max | 4in-lb |
Signal Range Max | 305m |
Switch Operation | Snap Action |
RoHS Compliant | Yes |
Snap Acting/Limit Switch SPDT Momentary 3.6VDC | Rapid Electronics |
Wireless Limit Switch-Heavy Duty/Honeywell |Honeywell WLS1A01AA2A | Newark Electronics |
Where can I find additional details, specifications and documents for a WLS1A01AA2A?
Additional datasheets, footprints and schematics for WLS1A01AA2A are listed on our Part Details page. You can also find images and similar parts to WLS1A01AA2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLS1A01AA2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLS1A01AA2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLS1A01AA2A fall under?
The WLS1A01AA2A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Wireless Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to WLS1A01AA2A when available in the Wireless Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLS1A01AA2A you can contact the distributor directly for product support, shipping queries etc.
Is the WLS1A01AA2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLS1A01AA2A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for WLS1A01AA2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLS1A01AA2A often in real-time on the comparison pages.
What if I can't find stock of WLS1A01AA2A?
You can fill out our help required form which you can use to request a quote for WLS1A01AA2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.