Status: | Unknown |
---|---|
Series: | Thermal Compound |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 5ml |
Weight | - |
Product Range | Thermal Compound |
SVHC | No SVHC (27-Jun-2018) |
Coating Applications | Industrial |
Coating Type | Conductive |
Colour | Black |
Material Composition | graphite without silicone biodegradable |
Operating Temperature Max | +400°C |
Operating Temperature Min | -40°C |
Resistivity | 10Mohm/sq |
Thermal Conductivity | 10.5W/m.K |
HEAT SINK COMPOUND, GRAPHITE, 5ML | element14 |
Thermal Compound |Fischer Elektronik WLPG 05 | Newark Electronics |
Where can I find additional details, specifications and documents for a WLPG 05?
Additional datasheets, footprints and schematics for WLPG 05 are listed on our Part Details page. You can also find images and similar parts to WLPG 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLPG 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLPG 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLPG 05 fall under?
The WLPG 05 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to WLPG 05 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLPG 05 you can contact the distributor directly for product support, shipping queries etc.
Is the WLPG 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLPG 05 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WLPG 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLPG 05 often in real-time on the comparison pages.
What if I can't find stock of WLPG 05?
You can fill out our help required form which you can use to request a quote for WLPG 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.