Status: | Unknown |
---|---|
Series: | WLL180T Series |
RoHS: | Unknown |
Prices starting from US$192.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$214.18
|
20
in stock
|
Buy Now | |
RS Americas
from US$292.09
|
10
in stock
|
Buy Now | |
Distrelec
from US$195.10
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$235.16
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$334.13
|
-
|
Buy Now | |
element14
from US$226.37
|
-
|
Buy Now | |
Farnell
from US$192.76
|
-
|
Buy Now |
Sensing Range Max | 20m |
---|---|
Sensing Method | Fibre Optic |
Sensor Output | PNP |
Product Range | WLL180T Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 0m to 20m |
Sensor, fibre optic amplifier | RS |
Photelectric Sensor, Fiber-Optic, 0-1, 400mm, 650 nm, Programmable, Connector M8 | SICK WLL180T-P434 | RS Americas |
Sick Fibre Optic Sensor PNP 16 us | Distrelec |
Sensor: optical fiber amplifier | Transfer Multisort Elektronik |
Photoelectric Sensor, 20M, 24V | Newark Electronics |
SENSOR, FIBRE OPTIC, PNP, M8 | element14 |
Where can I find additional details, specifications and documents for a WLL180T-P434?
Additional datasheets, footprints and schematics for WLL180T-P434 are listed on our Part Details page. You can also find images and similar parts to WLL180T-P434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLL180T-P434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLL180T-P434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLL180T-P434 fall under?
The WLL180T-P434 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLL180T-P434 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLL180T-P434 you can contact the distributor directly for product support, shipping queries etc.
Is the WLL180T-P434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLL180T-P434 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for WLL180T-P434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLL180T-P434 often in real-time on the comparison pages.
What if I can't find stock of WLL180T-P434?
You can fill out our help required form which you can use to request a quote for WLL180T-P434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.