Status: | Unknown |
---|---|
Series: | WT100 Series |
RoHS: | Unknown |
Prices starting from US$109.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$109.21
|
No stock
|
Buy Now |
Sensing Range Max | 4m |
---|---|
Sensing Method | Fibre Optic |
Sensor Output | PNP |
Product Range | WT100 Series |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 0m to 4m |
Where can I find additional details, specifications and documents for a WLL170-2P430?
Additional datasheets, footprints and schematics for WLL170-2P430 are listed on our Part Details page. You can also find images and similar parts to WLL170-2P430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLL170-2P430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLL170-2P430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLL170-2P430 fall under?
The WLL170-2P430 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLL170-2P430 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLL170-2P430 you can contact the distributor directly for product support, shipping queries etc.
Is the WLL170-2P430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLL170-2P430 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WLL170-2P430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLL170-2P430 often in real-time on the comparison pages.
What if I can't find stock of WLL170-2P430?
You can fill out our help required form which you can use to request a quote for WLL170-2P430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.