Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.96
Adhesive Type | - |
---|---|
Adhesive Colour | - |
Thermal Conductivity | 0.822W/m.K |
Tensile Strength | - |
Dispensing Method | - |
Volume | - |
Weight | 5g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Adhesive Applications | Bonding Thermal Heat Sink |
Material | Epoxyd |
Operating Temperature Max | 149°C |
Operating Temperature Min | -56°C |
Temperature Resistance | 120 °Ccm/W |
Weight Min | 5g |
ADHESIVE, THERMAL CONDUCTIVE,5G | Farnell |
Heat transfer glue | Transfer Multisort Elektronik |
Thermally Adhesives, 2-Component 5g | Schukat Electronic |
Thermally conductive glue, electrically not conductive 5g | SOS electronic |
Where can I find additional details, specifications and documents for a WLK 5?
Additional datasheets, footprints and schematics for WLK 5 are listed on our Part Details page. You can also find images and similar parts to WLK 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLK 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLK 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLK 5 fall under?
The WLK 5 is listed under Chemicals & Adhesives > Adhesives & Glues > Thermally Conductive Adhesives.
Can I view similar or alternative parts?
You can view similar parts to WLK 5 when available in the Thermally Conductive Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLK 5 you can contact the distributor directly for product support, shipping queries etc.
Is the WLK 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLK 5 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Schukat Electronic and SOS electronic have stock available or on a lead time for WLK 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLK 5 often in real-time on the comparison pages.
What if I can't find stock of WLK 5?
You can fill out our help required form which you can use to request a quote for WLK 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.