Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Activator / Hardener |
---|---|
Adhesive Colour | - |
Thermal Conductivity | 0.836W/m.K |
Tensile Strength | - |
Dispensing Method | Bottle |
Volume | - |
Weight | 30g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Adhesive Applications | Bonding Thermal Heat Sink |
Material | Epoxyd |
Operating Temperature Max | 149°C |
Operating Temperature Min | -56°C |
Temperature Resistance | 120 °Ccm/W |
Weight Min | 30g |
ADHESIVE, THERMAL CONDUCTIVE,30G | Farnell |
Heat transfer glue | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WLK 30?
Additional datasheets, footprints and schematics for WLK 30 are listed on our Part Details page. You can also find images and similar parts to WLK 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLK 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLK 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLK 30 fall under?
The WLK 30 is listed under Chemicals & Adhesives > Adhesives & Glues > Thermally Conductive Adhesives.
Can I view similar or alternative parts?
You can view similar parts to WLK 30 when available in the Thermally Conductive Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLK 30 you can contact the distributor directly for product support, shipping queries etc.
Is the WLK 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLK 30 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik and Sager have stock available or on a lead time for WLK 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLK 30 often in real-time on the comparison pages.
What if I can't find stock of WLK 30?
You can fill out our help required form which you can use to request a quote for WLK 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.