Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6V |
---|---|
Power Rating | 12W |
Length | 33mm |
Lamp Base Type | BA9s |
Reflector Dia | 8mm |
RoHS Compliant | Yes |
Halogen Lamp, Ba9S, 12W | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-8GH003912-06?
Additional datasheets, footprints and schematics for WL-8GH003912-06 are listed on our Part Details page. You can also find images and similar parts to WL-8GH003912-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-8GH003912-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-8GH003912-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-8GH003912-06 fall under?
The WL-8GH003912-06 is listed under Lighting Products > Lamps & Tubes > Halogen Lamps.
Can I view similar or alternative parts?
You can view similar parts to WL-8GH003912-06 when available in the Halogen Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-8GH003912-06 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-8GH003912-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-8GH003912-06 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WL-8GH003912-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-8GH003912-06 often in real-time on the comparison pages.
What if I can't find stock of WL-8GH003912-06?
You can fill out our help required form which you can use to request a quote for WL-8GH003912-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.