Status: | Unknown |
---|---|
Series: | WL8G Series |
RoHS: | Unknown |
Sensing Range Max | 3m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | WL8G Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 0m to 3m |
Photoelectric Sensor, 3M, 30V | Newark Electronics |
SENSOR, RETRO REFLECT, PNP, M8 4 PIN | element14 |
Sick Miniature Optical Sensor PNP 3m 0.5ms 30V 100mA IP67 W8G | Distrelec |
Miniature photoelectric sensors W8G | SICK WL8G-P2231 | RS Americas |
Where can I find additional details, specifications and documents for a WL8G-P2231?
Additional datasheets, footprints and schematics for WL8G-P2231 are listed on our Part Details page. You can also find images and similar parts to WL8G-P2231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL8G-P2231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL8G-P2231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL8G-P2231 fall under?
The WL8G-P2231 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL8G-P2231 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL8G-P2231 you can contact the distributor directly for product support, shipping queries etc.
Is the WL8G-P2231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL8G-P2231 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for WL8G-P2231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL8G-P2231 often in real-time on the comparison pages.
What if I can't find stock of WL8G-P2231?
You can fill out our help required form which you can use to request a quote for WL8G-P2231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.