Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 6VDC |
Mounting Hole Dia | 0.5" |
Forward Current If | 20mA |
IP / NEMA Rating | NEMA 3R |
Forward Voltage | 6V |
RoHS Compliant | Yes |
Led Indicator, Panel, 0.5", Red, 6V | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-6391Q2C1-6V?
Additional datasheets, footprints and schematics for WL-6391Q2C1-6V are listed on our Part Details page. You can also find images and similar parts to WL-6391Q2C1-6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-6391Q2C1-6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-6391Q2C1-6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-6391Q2C1-6V fall under?
The WL-6391Q2C1-6V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to WL-6391Q2C1-6V when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-6391Q2C1-6V you can contact the distributor directly for product support, shipping queries etc.
Is the WL-6391Q2C1-6V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-6391Q2C1-6V have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WL-6391Q2C1-6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-6391Q2C1-6V often in real-time on the comparison pages.
What if I can't find stock of WL-6391Q2C1-6V?
You can fill out our help required form which you can use to request a quote for WL-6391Q2C1-6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.