WL-6091QM1-24V Panel Mount Indicators, Bases & Lenses by Wamco Inc

PANEL MOUNT INDICATOR LED 9.65MM RED 28V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.89

Distributor Stock
Logo for Farnell
Farnell
from US$4.76
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.89
591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.77
-
Buy Now
Logo for element14
element14
from US$5.93
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.30
-
Buy Now

Specifications

Mounting Hole Dia 9.65mm
LED Color Red
Forward Current If 20mA
Forward Voltage 28V
Packaging Each
Lens Style Dome

Alternative Descriptions

Panel Mount Indicator, Led, 9.65Mm, Red, 28V | Newark Electronics
LED Indicators24V-28V | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-6091QM1-24V?

Additional datasheets, footprints and schematics for WL-6091QM1-24V are listed on our Part Details page. You can also find images and similar parts to WL-6091QM1-24V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-6091QM1-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-6091QM1-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-6091QM1-24V fall under?

The WL-6091QM1-24V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to WL-6091QM1-24V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-6091QM1-24V you can contact the distributor directly for product support, shipping queries etc.

Is the WL-6091QM1-24V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WL-6091QM1-24V have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for WL-6091QM1-24V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-6091QM1-24V often in real-time on the comparison pages.

What if I can't find stock of WL-6091QM1-24V?

You can fill out our help required form which you can use to request a quote for WL-6091QM1-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay