Status: | Unknown |
---|---|
Series: | W2SG-2 Series |
RoHS: | Unknown |
Sensing Range Max | 1.2m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | W2SG-2 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, Retroreflective, Rectangular,0m-0.55 m, Red Light,640 nm, PNP | SICK WL2SG-2F3235 | RS Americas |
Photoelectric Sensor, 1.2M, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 1.2M, PNP | element14 |
Where can I find additional details, specifications and documents for a WL2SG-2F3235?
Additional datasheets, footprints and schematics for WL2SG-2F3235 are listed on our Part Details page. You can also find images and similar parts to WL2SG-2F3235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL2SG-2F3235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL2SG-2F3235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL2SG-2F3235 fall under?
The WL2SG-2F3235 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL2SG-2F3235 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL2SG-2F3235 you can contact the distributor directly for product support, shipping queries etc.
Is the WL2SG-2F3235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL2SG-2F3235 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WL2SG-2F3235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL2SG-2F3235 often in real-time on the comparison pages.
What if I can't find stock of WL2SG-2F3235?
You can fill out our help required form which you can use to request a quote for WL2SG-2F3235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.