Status: | Unknown |
---|---|
Series: | W260 Series |
RoHS: | Unknown |
Sensing Range Max | 11m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | SPDT Relay |
Product Range | W260 Series |
Connection Method | Terminal Block |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 3A |
Sensor Input | Optical |
Thread Size | M12 |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, 15M, 240V | Newark Electronics |
PHOTOSWITCH, POL REFLEX, TIMED | Farnell |
Where can I find additional details, specifications and documents for a WL260-R270?
Additional datasheets, footprints and schematics for WL260-R270 are listed on our Part Details page. You can also find images and similar parts to WL260-R270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL260-R270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL260-R270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL260-R270 fall under?
The WL260-R270 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL260-R270 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL260-R270 you can contact the distributor directly for product support, shipping queries etc.
Is the WL260-R270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL260-R270 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for WL260-R270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL260-R270 often in real-time on the comparison pages.
What if I can't find stock of WL260-R270?
You can fill out our help required form which you can use to request a quote for WL260-R270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.