Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency RF | 2.4GHz |
---|---|
Module Interface | UART |
Module Applications | Automatic Meter Reading Home Area Networks Process Control Security Systems |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
WiLink™ 8 single band Wi-Fi® module | Texas Instruments |
Wifi, Ieee 802.11A/B/G/N, 2.4Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a WL1801MODGBMOCT .?
Additional datasheets, footprints and schematics for WL1801MODGBMOCT . are listed on our Part Details page. You can also find images and similar parts to WL1801MODGBMOCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL1801MODGBMOCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL1801MODGBMOCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL1801MODGBMOCT . fall under?
The WL1801MODGBMOCT . is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to WL1801MODGBMOCT . when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL1801MODGBMOCT . you can contact the distributor directly for product support, shipping queries etc.
Is the WL1801MODGBMOCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL1801MODGBMOCT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for WL1801MODGBMOCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL1801MODGBMOCT . often in real-time on the comparison pages.
What if I can't find stock of WL1801MODGBMOCT .?
You can fill out our help required form which you can use to request a quote for WL1801MODGBMOCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.