Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 2.4m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | NPN |
Product Range | - |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
External Depth | 17mm |
External Length / Height | 28mm |
External Width | 10mm |
Frequency Response Max | 1kHz |
IP / NEMA Rating | IP67 |
Lead Length | 2m |
Operating Frequency | 1000Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 100mA |
Sensing Distance Max | 2m |
Sensing Distance Min | 0.01mm |
Sensing Range | 0m to 2.4m |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Photoelectric retro pre-wired switch,NPN | RS |
PHOTOSWITCH, POL REFLEX, NPN | Farnell |
Where can I find additional details, specifications and documents for a WL150-N132?
Additional datasheets, footprints and schematics for WL150-N132 are listed on our Part Details page. You can also find images and similar parts to WL150-N132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL150-N132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL150-N132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL150-N132 fall under?
The WL150-N132 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL150-N132 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL150-N132 you can contact the distributor directly for product support, shipping queries etc.
Is the WL150-N132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL150-N132 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for WL150-N132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL150-N132 often in real-time on the comparison pages.
What if I can't find stock of WL150-N132?
You can fill out our help required form which you can use to request a quote for WL150-N132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.