Status: | Unknown |
---|---|
Series: | W12 Series |
RoHS: | Unknown |
Prices starting from US$270.30
Sensing Range Max | 2.5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | NPN / PNP |
Product Range | W12 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 42mm |
External Length / Height | 48.5mm |
External Width | 15.6mm |
IP / NEMA Rating | IP69K |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Output Current Max | 0.1A |
Sensing Distance Max | 2.5m |
Sensing Distance Min | 0mm |
Sensing Range | 0m to 4m |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M12 |
Sensor Retro-reflex Sr 4m, PNP, M12 conn | RS |
Photoelectric Sensor, Retroreflective, Autocolimtn, Red,640nm, PNPNPN, Male Conn M12 | SICK WL12G-3B2531 | RS Americas |
Sick Photoelectric Sensor NPN / PNP 4m 330us 30V 100mA IP66 / IP67 / IP69K W12G | Distrelec |
Photoelectric Sensor, 4M, 30V | Newark Electronics |
PHOTOSWITCH, OBJECT SENSOR | element14 |
Where can I find additional details, specifications and documents for a WL12G-3B2531?
Additional datasheets, footprints and schematics for WL12G-3B2531 are listed on our Part Details page. You can also find images and similar parts to WL12G-3B2531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL12G-3B2531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL12G-3B2531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL12G-3B2531 fall under?
The WL12G-3B2531 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL12G-3B2531 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL12G-3B2531 you can contact the distributor directly for product support, shipping queries etc.
Is the WL12G-3B2531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL12G-3B2531 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for WL12G-3B2531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL12G-3B2531 often in real-time on the comparison pages.
What if I can't find stock of WL12G-3B2531?
You can fill out our help required form which you can use to request a quote for WL12G-3B2531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.