Status: | Unknown |
---|---|
Series: | WL10 Series |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Output Current | 50mA |
Response Time | - |
Product Range | WL10 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a WL10-PF-2?
Additional datasheets, footprints and schematics for WL10-PF-2 are listed on our Part Details page. You can also find images and similar parts to WL10-PF-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL10-PF-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL10-PF-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL10-PF-2 fall under?
The WL10-PF-2 is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to WL10-PF-2 when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL10-PF-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WL10-PF-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL10-PF-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for WL10-PF-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL10-PF-2 often in real-time on the comparison pages.
What if I can't find stock of WL10-PF-2?
You can fill out our help required form which you can use to request a quote for WL10-PF-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.