WL-B501035W04 Task & Inspection Lighting by Wamco Inc

LED MODULE, 35W, 2350LM, WHITE

Status: Unknown
Series: i-View 501 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$200.36

Distributor Stock
Logo for Newark
Newark
from US$239.09
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$200.36
76
in stock
Buy Now
Logo for element14
element14
from US$261.17
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Length 200mm
Light Source LED
Supply Voltage 24VDC
Power Rating 35W
Product Range i-View 501 Series
CCT 6500K
LED Color White
RoHS Compliant Yes

Alternative Descriptions

Led Module, 35W, 2350Lm, White | Newark Electronics
I-View 501 Series | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-B501035W04?

Additional datasheets, footprints and schematics for WL-B501035W04 are listed on our Part Details page. You can also find images and similar parts to WL-B501035W04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-B501035W04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-B501035W04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-B501035W04 fall under?

The WL-B501035W04 is listed under Lighting Products > Task & Inspection Lighting.

Can I view similar or alternative parts?

You can view similar parts to WL-B501035W04 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-B501035W04 you can contact the distributor directly for product support, shipping queries etc.

Is the WL-B501035W04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for WL-B501035W04 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for WL-B501035W04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-B501035W04 often in real-time on the comparison pages.

What if I can't find stock of WL-B501035W04?

You can fill out our help required form which you can use to request a quote for WL-B501035W04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay