Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Light Color | White |
---|---|
Lumen Output | 248lm |
Power Rating | 2.9W |
Supply Voltage | 24V |
Light Bar Length | 337mm |
IP Rating | IP65 |
RoHS Compliant | Yes |
Led Light Bar, 6000K, 24V, 337Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-B05I03W0300?
Additional datasheets, footprints and schematics for WL-B05I03W0300 are listed on our Part Details page. You can also find images and similar parts to WL-B05I03W0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-B05I03W0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-B05I03W0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-B05I03W0300 fall under?
The WL-B05I03W0300 is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to WL-B05I03W0300 when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-B05I03W0300 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-B05I03W0300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-B05I03W0300 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WL-B05I03W0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-B05I03W0300 often in real-time on the comparison pages.
What if I can't find stock of WL-B05I03W0300?
You can fill out our help required form which you can use to request a quote for WL-B05I03W0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.