Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Color | Red Green Blue |
---|---|
Lumen Output | 228lm |
Power Rating | 10.5W |
Supply Voltage | 24VDC |
Light Bar Length | 908mm |
IP Rating | - |
Product Range | - |
Light Supply Voltage | 24V DC |
Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm | Newark Electronics |
LED LIGHT BAR, RGB, 10.5W, 24VDC, 908MM | element14 |
Where can I find additional details, specifications and documents for a WL-B05G10F0900?
Additional datasheets, footprints and schematics for WL-B05G10F0900 are listed on our Part Details page. You can also find images and similar parts to WL-B05G10F0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-B05G10F0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-B05G10F0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-B05G10F0900 fall under?
The WL-B05G10F0900 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to WL-B05G10F0900 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-B05G10F0900 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-B05G10F0900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-B05G10F0900 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WL-B05G10F0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-B05G10F0900 often in real-time on the comparison pages.
What if I can't find stock of WL-B05G10F0900?
You can fill out our help required form which you can use to request a quote for WL-B05G10F0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.