Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Amber |
---|---|
Operating Voltage | 14VDC |
Mounting Hole Dia | 0.5" |
Forward Current If | 20mA |
IP / NEMA Rating | NEMA 3R |
Forward Voltage | 14V |
RoHS Compliant | Yes |
Led Indicator, Panel, 0.5", Amb, 14V | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-6391Q2M3-12V?
Additional datasheets, footprints and schematics for WL-6391Q2M3-12V are listed on our Part Details page. You can also find images and similar parts to WL-6391Q2M3-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-6391Q2M3-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-6391Q2M3-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-6391Q2M3-12V fall under?
The WL-6391Q2M3-12V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to WL-6391Q2M3-12V when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-6391Q2M3-12V you can contact the distributor directly for product support, shipping queries etc.
Is the WL-6391Q2M3-12V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-6391Q2M3-12V have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WL-6391Q2M3-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-6391Q2M3-12V often in real-time on the comparison pages.
What if I can't find stock of WL-6391Q2M3-12V?
You can fill out our help required form which you can use to request a quote for WL-6391Q2M3-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.