Status: | Unknown |
---|---|
Series: | 6010M Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Red |
Mounting Hole Dia | 9.65mm |
Lens Shape | Dome |
Current Rating | 1.5mA |
Product Range | 6010M Series |
Colour | Red |
Neon Indicator, 115Vac, 1.5Ma, Red | Newark Electronics |
NEON INDICATOR, 115VAC, 1.5mA, RED | element14 |
Neon Indicators105-125VAC | Relay Specialties |
Where can I find additional details, specifications and documents for a WL-6010M1?
Additional datasheets, footprints and schematics for WL-6010M1 are listed on our Part Details page. You can also find images and similar parts to WL-6010M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-6010M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-6010M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-6010M1 fall under?
The WL-6010M1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to WL-6010M1 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-6010M1 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-6010M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-6010M1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for WL-6010M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-6010M1 often in real-time on the comparison pages.
What if I can't find stock of WL-6010M1?
You can fill out our help required form which you can use to request a quote for WL-6010M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.