WL-2153A6 Panel Mount Indicators, Bases & Lenses by Wamco Inc

NEON INDICATOR 230VAC 1.5mA BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.42
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 230V
Lamp Base Type Wire Leaded
Illumination Color Blue
Mounting Hole Dia 7.87mm
Current Rating 1.5mA
Color Blue

Alternative Descriptions

Neon Indicators208-250VAC | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-2153A6?

Additional datasheets, footprints and schematics for WL-2153A6 are listed on our Part Details page. You can also find images and similar parts to WL-2153A6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-2153A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-2153A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-2153A6 fall under?

The WL-2153A6 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to WL-2153A6 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-2153A6 you can contact the distributor directly for product support, shipping queries etc.

Is the WL-2153A6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WL-2153A6 have stock available?

Authorised distributors including RS Americas, Farnell and Relay Specialties have stock available or on a lead time for WL-2153A6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-2153A6 often in real-time on the comparison pages.

What if I can't find stock of WL-2153A6?

You can fill out our help required form which you can use to request a quote for WL-2153A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay