WL-1061QC4 Panel Mount Indicators, Bases & Lenses by Wamco Inc

NEON INDICATOR 230VAC 1.5mA WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Farnell
Farnell
from US$3.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.98
-
Buy Now
Logo for element14
element14
from US$2.43
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$2.65
-
Buy Now

Specifications

Supply Voltage 230V
Lamp Base Type Quick Connect
Illumination Color White
Mounting Hole Dia 12.7mm
Current Rating 1.5mA
Color White

Alternative Descriptions

Neon Indicator, 230Vac, 1.5Ma, White | Newark Electronics
NEON INDICATOR, 230VAC, 1.5mA, WHITE | element14
Neon Indicators208-250VAC | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-1061QC4?

Additional datasheets, footprints and schematics for WL-1061QC4 are listed on our Part Details page. You can also find images and similar parts to WL-1061QC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-1061QC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-1061QC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-1061QC4 fall under?

The WL-1061QC4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to WL-1061QC4 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-1061QC4 you can contact the distributor directly for product support, shipping queries etc.

Is the WL-1061QC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WL-1061QC4 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Farnell have stock available or on a lead time for WL-1061QC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-1061QC4 often in real-time on the comparison pages.

What if I can't find stock of WL-1061QC4?

You can fill out our help required form which you can use to request a quote for WL-1061QC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay