Status: | Unknown |
---|---|
Series: | WKO Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
715
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
250,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
8,583
in stock
|
Buy Now | |
element14
from US$0.53
|
8,583
in stock
|
Buy Now | |
Farnell
from US$0.51
|
8,583
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,685
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Wide range of different leadstyles |
Applications |
---|
X1, Y2 according to IEC 60384-14.4 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WKO Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Multilayer Ceramic Capacitor, Wko Series, 4700 Pf, - 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant: Yes |Vishay WKO472MCPEJ0KR | Newark Electronics |
CAP, 4700PF, 300VAC, 20%, Y5U | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Ceramic X1/Y2 440/300Vac 4.7nF | RS |
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
WKO Series ╪18x5 mm 4.7 nF 440/300VAC ▒20 % K4000 AC Line Ceramic Disc Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
4.7nF 400 V ac Ceramic Single Layer Capacitor, K4000 Dielectric THT WKO Series | Vishay Dale WKO472MCPEJ0KR | RS Americas |
Where can I find additional details, specifications and documents for a WKO472MCPEJ0KR?
Additional datasheets, footprints and schematics for WKO472MCPEJ0KR are listed on our Part Details page. You can also find images and similar parts to WKO472MCPEJ0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKO472MCPEJ0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKO472MCPEJ0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKO472MCPEJ0KR fall under?
The WKO472MCPEJ0KR is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to WKO472MCPEJ0KR when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKO472MCPEJ0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WKO472MCPEJ0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WKO472MCPEJ0KR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WKO472MCPEJ0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKO472MCPEJ0KR often in real-time on the comparison pages.
What if I can't find stock of WKO472MCPEJ0KR?
You can fill out our help required form which you can use to request a quote for WKO472MCPEJ0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.