Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
272
in stock
|
Buy Now | |
Conrad
from US$2.45
|
919
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
272
in stock
|
Buy Now | |
element14
from US$1.22
|
272
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Distrelec
from US$1.23
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
3.5 mm | Conrad |
Plug | Transfer Multisort Elektronik |
Connector, Rca/Phono, Plug, 3 Position | Newark Electronics |
PLUG, 3.5MM JACK, R/A, STEREO | element14 |
Jack plug acc. to JIS C 6560 JC35P3, 3.5 mm, 3 poles/stereo, angular , solder | Lumberg WKLS 40 | RS Americas |
Lumberg Connect GmbH Jack Plug, Plug, Stereo, Right Angle, 3.5 mm | Distrelec |
Where can I find additional details, specifications and documents for a WKLS 40?
Additional datasheets, footprints and schematics for WKLS 40 are listed on our Part Details page. You can also find images and similar parts to WKLS 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKLS 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKLS 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKLS 40 fall under?
The WKLS 40 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WKLS 40 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKLS 40 you can contact the distributor directly for product support, shipping queries etc.
Is the WKLS 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WKLS 40 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for WKLS 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKLS 40 often in real-time on the comparison pages.
What if I can't find stock of WKLS 40?
You can fill out our help required form which you can use to request a quote for WKLS 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.