Status: | Unknown |
---|---|
Series: | Type K Series |
RoHS: | Unknown |
Thermocouple Wire Type | KX |
---|---|
Length - Imperial | 3937" |
Length - Metric | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Product Range | Type K Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Shielded |
Conductor Make-up | 7 / 0.2mm |
Conductor Material | Copper |
Core Diameter | 0.2mm |
External Length / Height | 100m |
For Use With | K Type Thermocouple |
Length | 100m |
No. of Cores | 7Core |
Reel Length (Imperial) | 328.08ft |
Reel Length (Metric) | 100m |
Secondary Insulation Material | PVC |
Thermocouple Type | K |
Thermocouple Wire, Type K, 328.1Ft | Newark Electronics |
CABLE, THERMO, EXTN, SCRN, K, 100M | element14 |
Where can I find additional details, specifications and documents for a WK-359?
Additional datasheets, footprints and schematics for WK-359 are listed on our Part Details page. You can also find images and similar parts to WK-359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WK-359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WK-359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WK-359 fall under?
The WK-359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WK-359 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WK-359 you can contact the distributor directly for product support, shipping queries etc.
Is the WK-359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WK-359 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WK-359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WK-359 often in real-time on the comparison pages.
What if I can't find stock of WK-359?
You can fill out our help required form which you can use to request a quote for WK-359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.