Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Wire Type | KX |
---|---|
Length - Imperial | 328.084ft |
Length - Metric | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 0.2mm |
Core Diameter | 0.2mm |
For Use With | K Type Thermocouple |
Length | 100m |
No. of Cores | 7Core |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Secondary Insulation Material | PVC |
Thermocouple Type | K |
CABLE, THERMO, EXTN, PVC, K, 100M | element14 |
Thermocouple Cable, Type K , Pvc, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a WK-150?
Additional datasheets, footprints and schematics for WK-150 are listed on our Part Details page. You can also find images and similar parts to WK-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WK-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WK-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WK-150 fall under?
The WK-150 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WK-150 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WK-150 you can contact the distributor directly for product support, shipping queries etc.
Is the WK-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WK-150 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WK-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WK-150 often in real-time on the comparison pages.
What if I can't find stock of WK-150?
You can fill out our help required form which you can use to request a quote for WK-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.