Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$145.98
|
No stock
|
Buy Now |
Thermocouple Wire Type | JX |
---|---|
Length - Imperial | 3937" |
Length - Metric | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 0.2mm |
Conductor Material | Copper |
Core Diameter | 0.2mm |
External Length / Height | 100m |
For Use With | J Type Thermocouple |
Length | 100m |
No. of Cores | 7Core |
Reel Length (Imperial) | 328.08ft |
Reel Length (Metric) | 100m |
Secondary Insulation Material | PVC |
Thermocouple Type | J |
CABLE, THERMO, EXTN, SCRN, J, 100M | Farnell |
Where can I find additional details, specifications and documents for a WJ-241?
Additional datasheets, footprints and schematics for WJ-241 are listed on our Part Details page. You can also find images and similar parts to WJ-241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WJ-241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WJ-241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WJ-241 fall under?
The WJ-241 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WJ-241 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WJ-241 you can contact the distributor directly for product support, shipping queries etc.
Is the WJ-241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WJ-241 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WJ-241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WJ-241 often in real-time on the comparison pages.
What if I can't find stock of WJ-241?
You can fill out our help required form which you can use to request a quote for WJ-241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.