Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE TIE MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
---|---|
CABLE TIE LENGTH | 203.2MM |
CABLE TIE WIDTH | 4.8MM |
CABLE BUNDLE DIAMETER MAX | 50.8MM |
CABLE TIE TYPE | RELEASABLE |
ACCESSORY TYPE | CABLE TIE |
BODY MATERIAL | NYLON |
RoHS Compliant | YES |
Cable Ties | Newark Electronics |
Cable Tie, 8", Releasable, Natural | Essentra Components WIT-50RR-M | RS Americas |
Where can I find additional details, specifications and documents for a WIT-50RR-M?
Additional datasheets, footprints and schematics for WIT-50RR-M are listed on our Part Details page. You can also find images and similar parts to WIT-50RR-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WIT-50RR-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WIT-50RR-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WIT-50RR-M fall under?
The WIT-50RR-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to WIT-50RR-M when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WIT-50RR-M you can contact the distributor directly for product support, shipping queries etc.
Is the WIT-50RR-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WIT-50RR-M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for WIT-50RR-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WIT-50RR-M often in real-time on the comparison pages.
What if I can't find stock of WIT-50RR-M?
You can fill out our help required form which you can use to request a quote for WIT-50RR-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.