Status: | Unknown |
---|---|
Series: | LoRaWAN Series |
RoHS: | Unknown |
No. of Ethernet Ports | 1Ports |
---|---|
Network Speeds | 10Mbps, 100Mbps |
Port Types | RJ45 x 1 |
Gateway Server Mounting | DIN Rail / Wall |
Product Range | LoRaWAN Series |
Indus Lorawan Gateway, 915Mhz, 100 Node | Newark Electronics |
Industrial LoRaWAN Gateway Supports up to 100 Nodes 10/100 Mbps Ethernet 868MHz/915MHz/923MHz DIN Rail/Wall Mount | Avnet America |
Wireless IO, LoRaWAN Gateway, 100 nodes With 915MHz, WISE-6610 Series | Advantech WISE-6610-N100-A | RS Americas |
Where can I find additional details, specifications and documents for a WISE-6610-N100-A?
Additional datasheets, footprints and schematics for WISE-6610-N100-A are listed on our Part Details page. You can also find images and similar parts to WISE-6610-N100-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WISE-6610-N100-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WISE-6610-N100-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WISE-6610-N100-A fall under?
The WISE-6610-N100-A is listed under Automation & Process Control > Network Control > Gateways.
Can I view similar or alternative parts?
You can view similar parts to WISE-6610-N100-A when available in the Gateways range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WISE-6610-N100-A you can contact the distributor directly for product support, shipping queries etc.
Is the WISE-6610-N100-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WISE-6610-N100-A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for WISE-6610-N100-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WISE-6610-N100-A often in real-time on the comparison pages.
What if I can't find stock of WISE-6610-N100-A?
You can fill out our help required form which you can use to request a quote for WISE-6610-N100-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.