Status: | Unknown |
---|---|
Series: | WIRL Series |
RoHS: | Unknown |
No distributors results available
Switch Operation | - |
---|---|
Contact Configuration | DPDT |
Product Range | WIRL Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 24V |
Angle of Throw | 60° |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a WIRL-5-M-D-2?
Additional datasheets, footprints and schematics for WIRL-5-M-D-2 are listed on our Part Details page. You can also find images and similar parts to WIRL-5-M-D-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WIRL-5-M-D-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WIRL-5-M-D-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WIRL-5-M-D-2 fall under?
The WIRL-5-M-D-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WIRL-5-M-D-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WIRL-5-M-D-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WIRL-5-M-D-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WIRL-5-M-D-2 have stock available?
There is no stock from authorised distributors for WIRL-5-M-D-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WIRL-5-M-D-2 often in real-time on the comparison pages.
What if I can't find stock of WIRL-5-M-D-2?
You can fill out our help required form which you can use to request a quote for WIRL-5-M-D-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.