Status: | Unknown |
---|---|
Series: | WIN Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100ohm |
Product Range | WIN Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, Thin Film, 100R, 0.1%, 0.1W, 0603 | Newark Electronics |
Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) 25ppm/C Sulfur Resistant Pad SMD T | Future Electronics |
RES, 100R, 0.1%, 0.1W, 0603, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a WINT0603LF031000B?
Additional datasheets, footprints and schematics for WINT0603LF031000B are listed on our Part Details page. You can also find images and similar parts to WINT0603LF031000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WINT0603LF031000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WINT0603LF031000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WINT0603LF031000B fall under?
The WINT0603LF031000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WINT0603LF031000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WINT0603LF031000B you can contact the distributor directly for product support, shipping queries etc.
Is the WINT0603LF031000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WINT0603LF031000B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for WINT0603LF031000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WINT0603LF031000B often in real-time on the comparison pages.
What if I can't find stock of WINT0603LF031000B?
You can fill out our help required form which you can use to request a quote for WINT0603LF031000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.