Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Emulator |
---|---|
Silicon Family Name | 27LVxxx |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | Main Unit USB Cable Operation Software CD-R Reset Signal Line |
Features | Portable Provides USB Port Interface Able to Plug Directly in IC Socket Eliminating Noise |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Type | Emulator |
EMULATOR, 4MB ROM, USB INTERFACE | element14 |
Emulator, 4Mb Rom, With Usb Interface | Newark Electronics |
Where can I find additional details, specifications and documents for a WICE-M4?
Additional datasheets, footprints and schematics for WICE-M4 are listed on our Part Details page. You can also find images and similar parts to WICE-M4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WICE-M4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WICE-M4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WICE-M4 fall under?
The WICE-M4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WICE-M4 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WICE-M4 you can contact the distributor directly for product support, shipping queries etc.
Is the WICE-M4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WICE-M4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WICE-M4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WICE-M4 often in real-time on the comparison pages.
What if I can't find stock of WICE-M4?
You can fill out our help required form which you can use to request a quote for WICE-M4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.