Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$86.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$72.01
|
No stock
|
Buy Now | |
Powell Electronics
from US$98.63
|
10
in stock
|
Buy Now | |
RS
from US$101.35
|
4
in stock
|
Buy Now | |
Distrelec
from US$90.32
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.75
|
1
in stock
|
Buy Now | |
RS Americas
from US$88.78
|
1
in stock
|
Buy Now | |
element14
from US$86.84
|
1
in stock
|
Buy Now | |
Farnell
from US$103.78
|
1
in stock
|
Buy Now |
Jacket Material | Silicone Rubber |
---|---|
Jacket Color | Red |
Wire Gauge | 8AWG |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
RoHS Compliant | Yes |
Silicone Wire, 8 AWG, Red, 7.6 Metres | RS |
Mueller Electric Co Stranded Wire Silicone 10mm² Tinned Copper Red 7.6m | Distrelec |
Test Lead Wire, 8Awg, Red, 7.62M Rohs Compliant: Yes |Mueller Electric WI-M-8-25-2 | Newark Electronics |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire,8AWG, BC, Stranded, Red Silicone Jkt,50Amp | Mueller WI-M-8-25-2 | RS Americas |
TEST LEAD WIRE, 8AWG, RED, 7.62M | element14 |
Where can I find additional details, specifications and documents for a WI-M-8-25-2?
Additional datasheets, footprints and schematics for WI-M-8-25-2 are listed on our Part Details page. You can also find images and similar parts to WI-M-8-25-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-8-25-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-8-25-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-8-25-2 fall under?
The WI-M-8-25-2 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to WI-M-8-25-2 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-8-25-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-8-25-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WI-M-8-25-2 have stock available?
Authorised distributors including Powell Electronics, RS, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for WI-M-8-25-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-8-25-2 often in real-time on the comparison pages.
What if I can't find stock of WI-M-8-25-2?
You can fill out our help required form which you can use to request a quote for WI-M-8-25-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.