Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | Silicone Rubber |
---|---|
Jacket Color | Black |
Wire Gauge | 8AWG |
Reel Length (Imperial) | 10ft |
Reel Length (Metric) | 3.05m |
RoHS Compliant | Yes |
Silicone Wire, 8 AWG, Black, 3 Metres | RS |
Hook-Up Wire,8AWG, BC, Stranded, Black Silicone Jkt,50Amp | Mueller WI-M-8-10-0 | RS Americas |
Test Lead Wire, 8Awg, Black, 3.05M Rohs Compliant: Yes |Mueller Electric WI-M-8-10-0 | Newark Electronics |
TEST LEAD WIRE, 8AWG, BLACK, 3.05M | element14 |
Mueller Electric Co Stranded Wire Silicone 10mm² Tinned Copper Black 3m | Distrelec |
Where can I find additional details, specifications and documents for a WI-M-8-10-0?
Additional datasheets, footprints and schematics for WI-M-8-10-0 are listed on our Part Details page. You can also find images and similar parts to WI-M-8-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-8-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-8-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-8-10-0 fall under?
The WI-M-8-10-0 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to WI-M-8-10-0 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-8-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-8-10-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WI-M-8-10-0 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for WI-M-8-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-8-10-0 often in real-time on the comparison pages.
What if I can't find stock of WI-M-8-10-0?
You can fill out our help required form which you can use to request a quote for WI-M-8-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.