Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
element14
from US$7.73
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Color | Red |
Wire Gauge | 20AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
No. of Max Strands x Strand Size | - |
Voltage Rating | 300V |
Where can I find additional details, specifications and documents for a WHS20-02-25?
Additional datasheets, footprints and schematics for WHS20-02-25 are listed on our Part Details page. You can also find images and similar parts to WHS20-02-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHS20-02-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHS20-02-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHS20-02-25 fall under?
The WHS20-02-25 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to WHS20-02-25 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHS20-02-25 you can contact the distributor directly for product support, shipping queries etc.
Is the WHS20-02-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHS20-02-25 have stock available?
Authorised distributors including element14 have stock available or on a lead time for WHS20-02-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHS20-02-25 often in real-time on the comparison pages.
What if I can't find stock of WHS20-02-25?
You can fill out our help required form which you can use to request a quote for WHS20-02-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.