Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 6.1mm |
---|---|
Tip / Nozzle Style | Heat Blower |
For Use With | Weller WSTA3 and WPA2 Pyropen Cordless Soldering Irons |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Hot Blow Nozzle |
Internal Diameter | 4.9mm |
Operating Temperature Max | 1202°F |
Tip Size | 4.9mm |
Nozzle, Hot Blow, 4.9Mm | Newark Electronics |
NOZZLE, HOT BLOW, 4.9MM | element14 |
Where can I find additional details, specifications and documents for a WHC52.?
Additional datasheets, footprints and schematics for WHC52. are listed on our Part Details page. You can also find images and similar parts to WHC52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHC52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHC52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHC52. fall under?
The WHC52. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to WHC52. when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHC52. you can contact the distributor directly for product support, shipping queries etc.
Is the WHC52. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHC52. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WHC52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHC52. often in real-time on the comparison pages.
What if I can't find stock of WHC52.?
You can fill out our help required form which you can use to request a quote for WHC52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.