Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 1022°F |
Output Power | 700W |
Kit Contents | WHA3000P Hot Air Station with Built in Pump, Circuit Board Holder with Pivoting Stand, Heating Plate |
RoHS Compliant | Yes |
Digital Hot-Air Station, 122F-1022F | Newark Electronics |
Weller Hot Air Station Set with PCB Holder and Preheating Plate 600W 550°C 230V | Distrelec |
Where can I find additional details, specifications and documents for a WHA3000PS?
Additional datasheets, footprints and schematics for WHA3000PS are listed on our Part Details page. You can also find images and similar parts to WHA3000PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHA3000PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHA3000PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHA3000PS fall under?
The WHA3000PS is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Hot Air Stations.
Can I view similar or alternative parts?
You can view similar parts to WHA3000PS when available in the Hot Air Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHA3000PS you can contact the distributor directly for product support, shipping queries etc.
Is the WHA3000PS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WHA3000PS have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for WHA3000PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHA3000PS often in real-time on the comparison pages.
What if I can't find stock of WHA3000PS?
You can fill out our help required form which you can use to request a quote for WHA3000PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.