Status: | Unknown |
---|---|
Series: | WHA3000 Series |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 1022°F |
Output Power | 700W |
Kit Contents | Hot Air Station |
Product Range | WHA3000 Series |
Flow Rate Max | 50l/min |
Flow Rate Min | 5l/min |
RoHS Compliant | Yes |
Digital Hot-Air Station, 122F-1022F | Newark Electronics |
Where can I find additional details, specifications and documents for a WHA3000PN?
Additional datasheets, footprints and schematics for WHA3000PN are listed on our Part Details page. You can also find images and similar parts to WHA3000PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHA3000PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHA3000PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHA3000PN fall under?
The WHA3000PN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Hot Air Stations.
Can I view similar or alternative parts?
You can view similar parts to WHA3000PN when available in the Hot Air Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHA3000PN you can contact the distributor directly for product support, shipping queries etc.
Is the WHA3000PN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WHA3000PN have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WHA3000PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHA3000PN often in real-time on the comparison pages.
What if I can't find stock of WHA3000PN?
You can fill out our help required form which you can use to request a quote for WHA3000PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.